Amphenol Corporation HD-BNC PLUG R/A 50 OHM FOR RG 178 CABLE 034-5012

Description
HD-BNC PLUG R/A 50 OHM FOR RG 178 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
HD-BNC PLUG R/A 50 OHM FOR RG 178 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD-BNC PLUG R/A 50 OHM FOR RG 178 CABLE - 034-5012 - Amphenol RF
Danbury, CT, USA
HD-BNC PLUG R/A 50 OHM FOR RG 178 CABLE
034-5012
HD-BNC PLUG R/A 50 OHM FOR RG 178 CABLE 034-5012
HD-BNC PLUG R/A 50 OHM FOR RG 178 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

HD-BNC PLUG R/A 50 OHM FOR RG 178 CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 034-5012 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-5012
RF Coaxial Cable Mount Connector 034-5012
HD-BNC Right Angle Crimp Plug for RG-178 Cable 50 Ohm

HD-BNC Right Angle Crimp Plug for RG-178 Cable 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2103-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2103-ND
Coaxial Connector (RF) Assemblies ARF2103-ND
BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
BNC Connector - 034-5012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
034-5012
BNC Connector 034-5012
HD-BNC Right Angle Cable Plug 50 Ohm

HD-BNC Right Angle Cable Plug 50 Ohm

Buy Now
RF Connectors / Coaxial Connectors - 034-5012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-5012
RF Connectors / Coaxial Connectors 034-5012
RF Connectors / Coaxial Connectors HD-BNC Male R/A RG-178 50 Ohm

RF Connectors / Coaxial Connectors HD-BNC Male R/A RG-178 50 Ohm

Buy Now
Connector, Hd Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 90W0184 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hd Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
90W0184
Connector, Hd Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 90W0184
CONNECTOR, HD BNC, PLUG, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

CONNECTOR, HD BNC, PLUG, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 034-5012 034-5012 ARF2103-ND 034-5012 034-5012 90W0184
Product Name HD-BNC PLUG R/A 50 OHM FOR RG 178 CABLE RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies BNC Connector RF Connectors / Coaxial Connectors Connector, Hd Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Frequency 0.000 to 6.000 GHz ? to 6.000 GHz
Unlock Full Specs
to access all available technical data