RF Connector HD-BNC Right Angle PCB Dual
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
RF COAX CONN, 2 PORT HD BNC JACK, 75 OHM; Connector Type:HD BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 034-1131-12G | 034-1131-12G | 115-034-1131-12G-ND | 70AH7996 |
| Product Name | HD-BNC Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Rf Coax Conn, 2 Port Hd Bnc Jack, 75 Ohm; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector |