75 ohm 1.0/2.3 Cable Plug for RG-179 Type Double Braid Cable
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Manufacturer: Amphenol RF Division
Win Source Part Number: 1092036-102-799-7579
Packaging: Bulk
Connector Type: Plug, Male Pin
Fastening Type: Snap-On
Contact Termination: Crimp
Connector Style: 1.0/2.3
Voltage Rating: 250V
Housing Color: Silver
Mounting: Free Hanging (In-Line)
Impedance: 75 Ohm
Body Material: Brass
Shield Termination: Crimp
Cable Group: RG-179 Double Braid, AT&T 19224L2
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 155°C
Maximum Input Frequency: 2GHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
CONN 1.0/2.3 PLG STR 75OHM CRIMP Product overview: 102-799-7579DB from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-102-799-7579DB can be used for catalog matching and distributor lookup.
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
1.0/2.3 Straight Crimp Plug for RG-179 Double Braided 75 Ohm
CONNECTOR, 1.0/2.3, PLUG, 75 OHM, CABLE; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179DB; Contact Material:Brass; Frequency Max:2GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 75 OHM 1.0/2.3 PUSH-PULL (M)
| Amphenol RF | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 102-799-7579DB | 1092036-102-799-7579DB | 437-102-799-7579DB | ARF2010-ND | 102-799-7579DB | 97H6893 | 102-799-7579DB |
| Product Name | 75 ohm 1.0/2.3 Cable Plug for RG-179 Type Double Braid Cable | Coaxial Connectors (RF) - 102-799-7579DB | 75OHM Electronic Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connector, 1.0/2.3, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | 1.0 / 2.3 Connector | 1.0 / 2.3 Connector | 1.0 / 2.3 Connector | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Plug | Straight | |||
| Termination | Crimp | Crimp | Crimp |