Amphenol Corporation HD-BNC RF Connector 034-5024

Description
HD-BNC(F)R/A BHD PCB MOUNT Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
HD-BNC(F)R/A BHD PCB MOUNT Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD-BNC RF Connector - 034-5024 - Amphenol RF
Danbury, CT, USA
HD-BNC RF Connector
034-5024
HD-BNC RF Connector 034-5024
HD-BNC(F)R/A BHD PCB MOUNT Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

HD-BNC(F)R/A BHD PCB MOUNT
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
BNC Connector - 034-5024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
034-5024
BNC Connector 034-5024
HD-BNC Right Angle Jack PCB 50 Ohm Bulkh

HD-BNC Right Angle Jack PCB 50 Ohm Bulkh

Buy Now
Swedesboro, NJ, United States
Connectors
034-5024
Connectors 034-5024
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF2106-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2106-ND
Coaxial Connector (RF) Assemblies ARF2106-ND
BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 034-5024 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
034-5024
RF Coaxial Board Mount Connector 034-5024
HD-BNC Right Angle PCB Jack Bulkhead 50 Ohm

HD-BNC Right Angle PCB Jack Bulkhead 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 034-5024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-5024
RF Connectors / Coaxial Connectors 034-5024
RF Connectors / Coaxial Connectors HD-BNC Female RA BHD PCB MNT 4 Leg 50 Ohm

RF Connectors / Coaxial Connectors HD-BNC Female RA BHD PCB MNT 4 Leg 50 Ohm

Buy Now
Connector, Hd Bnc, Blkhd Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 90W0188 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hd Bnc, Blkhd Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
90W0188
Connector, Hd Bnc, Blkhd Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 90W0188
CONNECTOR, HD BNC, BLKHD JACK, 50 OHM, PCB; Connector Type:HD BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:6GHz RoHS Compliant: Yes

CONNECTOR, HD BNC, BLKHD JACK, 50 OHM, PCB; Connector Type:HD BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 034-5024 034-5024 ARF2106-ND 034-5024 034-5024 90W0188
Product Name HD-BNC RF Connector BNC Connector Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Connector, Hd Bnc, Blkhd Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Bulkhead Jack
Mounting Bulkhead Panel Mount, Through Hole, Right Angle Bulkhead - Rear Mount
Frequency 0.000 to 6.000 GHz ? to 6.000 GHz ? to 6.000 GHz
Unlock Full Specs
to access all available technical data