Richardson RFPD Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 10 15 16 17 18 19 20 21
Product Name Notes
50 Ohm SMA Jack Board Connector
50 Ohm, SMB Right Angle Plug Cable Connector, for RG178 or RG316 Cable
50 Ohm, SMP PCB Connector, Plug, Edge Mount, Full Detent
50 Ohm, SMP PCB Connector, Plug, Edge Mount, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Edge Mount, Smooth Bore
50 Ohm, SMP PCB Connector, Plug, Mixed Technology, Full Detent
50 Ohm, SMP PCB Connector, Plug, Mixed Technology, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Mixed Technology, Smooth Bore
50 Ohm, SMP PCB Connector, Plug, Mixed Technology, Straight, Catchers Mitt
50 Ohm, SMP PCB Connector, Plug, Surface Mount, Full Detent
50 Ohm, SMP PCB Connector, Plug, Surface Mount, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Surface Mount, Smooth Bore
50 Ohm, SMP PCB Connector, Plug, Through Hole, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Catchers Mitt
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Full Detent, Heavy Gold
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Full Detent
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Smooth Bore
50 Ohm, SMP Plug Board Connector, 40 GHz, Surface Mount, Catchers Mitt
50 Ohm, SMP Plug Board Connector, 40 GHz, Through Hole, Catchers Mitt
50 Ohm, SMPM Plug Board Connector, 65 GHz, Edge Mount, Smooth Bore
50 Ohm, SMPM Plug Board Connector, 65 GHz, Right Angle, Through Hole, Full Detent
50 Ohm, SMPM Plug Board Connector, 65 GHz, Surface Mount, Full Detent
50 Ohm, SMPM Plug Board Connector, 65 GHz, Surface Mount, Smooth Bore
50 Ohm, SMPM Plug Board Connector, 65 GHz, Through Hole, Full Detent
50 Ohm, Threaded SMPM Plug, 65 GHz, Mixed Technology, Full Detent
50 Ohm, Threaded SMPM Plug, 65 GHz, Mixed Technology, Smooth Bore
50 Ohm, TNC Plug, Cable Termination
7-16(f) RECEPTACLE, PANEL, FRONT MOUNTING
75 Ohm, SMB Edge Mount, Jack PCB Connector, Surface Mount
75 Ohm, SMB Right Angle Jack PCB Connector, Through Hole
75 Ohm, SMB Straight Jack PCB Connector, Through Hole
75 Ohm, SMB Straight Plug Cable Connector, RG179 Cable
BNC Series PCB Mount Straight Jack Connector, Nickel Plated
BNC Series Straight Clamp Jack Connector for RG405, Brass Body, Nickel Plated
Bomar's true 75 ohm BNC connectors fit all standard broadcast cables in addition to standard RG cables utilizing standard existing tooling. Made from precision machined brass, these rugged connectors maintain...
Flange mount jack receptacle, slotted contact
Flange mount jack receptacle, solder bushing contact
Flange mount jack receptacle, solder pot contact
Flange mount jack receptacle, threaded contact
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SMA Series Jack Connector (4-Hole Flange), Stainless Steel Plated
SMA Series Jack Connector (4-Hole Flange), Tin Plated
SMA Series Jack Connector (4-Hole Flange, 0.375 inch Square), Stainless Steel Plated
SMA Series Jack Connector (4-Hole Flange, 1 inch), Gold Plated
SMA Series Jack Connector, Gold Plated
SMA Series Panel Mount Plug Connector, Tin Plated
SMA Series Press-In Jack Connector, Pin Contact, Stainless Steel Plated
SMA Series Right Angle Crimp Plug Connector for RG58, Brass Body, Gold Plated
SMA Series Right Angle PCB Mount Jack with 1 Nut and 1 Washer, Gold Plated
SMA Series Right Angle PCB Mount Jack, Gold Plated
SMA Series Straight Panel Jack Connector (2-Hole Flange), Brass Body, Nickel Plated
SMA Series Straight Panel Jack Connector (4-Hole Flange), Brass Body, Nickel Plated
SMA Series Straight Panel Jack Connector (4-Hole Flange), Gold Plated
SMA Series Straight Panel Jack Connector (4-Hole Flange), Stainless Steel Body, Passivated
SMA Series Straight Panel Jack Connector, Stainless Steel Body, Passivated
SMA Series Straight Panel Mount Jack Connector (4-Hole Flange), Gold Plated
SMA Series Straight Panel Mount Plug (4-Hole Flange, 3/8 inch) - Microstrip Tab, Stainless Steel Plated
SMA Series Straight Panel Plug Connector (2-Hole Flange), Stainless Steel Body, Passivated
SMA Series Straight Side-Mount PCB Jack (0.068 Board Thickness), Gold Plated
SMA Series Straight Solder Plug Connector, Gold Plated
SMA Straight Crimp Plug (RG174)
SMB Series Straight Panel Mount Jack Connector (4-Hole Flange), Brass Body, Nickel Plated
SMP Edge Mount PCB Jack Surface Mount Full Detent 50 Ohm
SMP Right Angle Crimp Plug for RG-316 Double-Braid 50 Ohm
SMP Right Angle Crimp Plug for.047 Semi-Rigid Cable 50 Ohm
SMP Right Angle PCB Jack Limited Detent 50 Ohm
SMP Right Angle Plug for.086 Semi-Rigid Cable 50 Ohm
SMP Straight PCB Jack Catcher's Mitt 50 Ohm
SMP Straight PCB Jack Full Detent 50 Ohm
SMP Straight PCB Jack Full Detent Rear Mount 50 Ohm
SMP Straight PCB Jack Limited Detent 50 Ohm
SMP Straight PCB Jack Limited Detent Rear Mount 50 Ohm
SMP Straight PCB Jack Limited Detent Surface Mount with Thru-Hole Contact 50 Ohm
SMP Straight PCB Jack Smooth Bore 50 Ohm
SMP Straight PCB Jack Smooth Bore Rear Mount 50 Ohm
SMP Straight PCB Jack Through-Hole legs Catcher's Mitt 50 Ohm
SMP Straight Solder Plug for.047 Semi-Rigid Cable 50 Ohm
SMP Straight Solder Plug for.047 Semi-Rigid Cable with Anti-Rock Ring 50 Ohm
SMP Straight Solder Plug for.086 Semi-Rigid Cable 50 Ohm
Standard BNC Connectors: Bomar’s true 75 ohm BNC connectors fit all standard broadcast cables in addition to standard RG cables utilizing standard existing tooling. Made from precision machined brass, these...
TNC Series Right Angle PCB Mount Jack Connector, Brass Body, Nickel Plated
TNC Series Right Angle PCB Mount Jack Connector, Nickel Plated
Type F Right Angle PCB Mount Jack Connector, Brass Body, Nickel Plated
Type F Straight Panel Jack Connector, Brass Body, Bright Tin Plated
Type F Straight Panel Jack Connector, Tin Plated
Type N 4-Hole Flange Mount Jack Connector (50 Ohm), Silver Plated
Type N 4-Hole Flange Mount Jack, Silver Plated
Type N Plug for 0.141 Semi-Rigid Cable, Nickel Plated
Type N Series Straight Bulkhead Plug Connector, Silver Plated
Type N Series, Press-Fit, Straight Jack Connector, Pin Contact, Nickel Plated
Type N Straight Bulkhead Jack (Female) for RG-188,316, Nickel Plated
Type N Straight Panel Mount Jack Connector (4-Hole Flange), Nickel Plated
Type N Straight Panel Mount Jack Connector (4-Hole Flange), Pin Contact, Nickel Plated
Type N Straight Panel Mount Jack Connector (4-Hole Flange), Pin Length 0.067 inch, Nickel Plated
Type N Straight Panel Mount Plug Connector (4-Hole Flange), Nickel Plated

<< Prev