Amphenol Corporation 1.0/2.3 RF Connector 102-799-04

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0/2.3 RF Connector - 102-799-04 - Amphenol RF
Danbury, CT, USA
1.0/2.3 RF Connector
102-799-04
1.0/2.3 RF Connector 102-799-04
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 102-799-04 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
102-799-04
RF Coaxial Cable Mount Connector 102-799-04
1.0/2.3 Straight Crimp Plug for RG-58 50 Ohm

1.0/2.3 Straight Crimp Plug for RG-58 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1976-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1976-ND
Coaxial Connector (RF) Assemblies ARF1976-ND
1.0/2.3 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

1.0/2.3 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
1.0/2.3
102-799-04
1.0/2.3 102-799-04
1.0-2.3 Straight Cable Plug 50 Ohm

1.0-2.3 Straight Cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
102-799-04
Connectors 102-799-04
RF Connector

RF Connector

Buy Now
Rf/coaxial, 1.0/2.3 Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf - 96B5893 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, 1.0/2.3 Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf
96B5893
Rf/coaxial, 1.0/2.3 Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf 96B5893
RF/COAXIAL, 1.0/2.3 PLUG STR 50 OHM CRIMP; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Frequency Max:10GHz RoHS Compliant: Yes

RF/COAXIAL, 1.0/2.3 PLUG STR 50 OHM CRIMP; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Frequency Max:10GHz RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,1.0/2.3 straight plug,crimp-crimp,for rg/u 58 cable - 70142640 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,1.0/2.3 straight plug,crimp-crimp,for rg/u 58 cable
70142640
connector,rf coaxial,1.0/2.3 straight plug,crimp-crimp,for rg/u 58 cable 70142640
Solder⁄Crimp Termination Straight Push-Pull Cable Plugs for Semi-Rigid and Flexible Cable A European Series introduced in the 1990s. Features compact design for dense connector packing. A unique push-pull coupling system ensures positive locking and quick installation. Complies with DIN 41626, DIN 47297 and NFC 93-571 international specifications. Impedance — 50 ohm. 0-10 GHz operating. The compact design of the 1.0⁄2.3 permits dense connector packing; they are ideally suited to applications where space limitation is a factor. Versions are available with threaded coupling mechanisms which provide positive mating or with a unique push-pul

Solder⁄Crimp Termination Straight Push-Pull Cable Plugs for Semi-Rigid and Flexible Cable
A European Series introduced in the 1990s. Features compact design for dense connector packing. A unique push-pull coupling system ensures positive locking and quick installation. Complies with DIN 41626, DIN 47297 and NFC 93-571 international specifications. Impedance — 50 ohm. 0-10 GHz operating.
The compact design of the 1.0⁄2.3 permits dense connector packing; they are ideally suited to applications where space limitation is a factor. Versions are available with threaded coupling mechanisms which provide positive mating or with a unique push-pul

Supplier's Site
RF Connectors / Coaxial Connectors - 102-799-04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
102-799-04
RF Connectors / Coaxial Connectors 102-799-04
RF Connectors / Coaxial Connectors Plug 89907 B7806A RG141 58 58C

RF Connectors / Coaxial Connectors Plug 89907 B7806A RG141 58 58C

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 102-799-04 102-799-04 ARF1976-ND 102-799-04 96B5893 70142640 102-799-04
Product Name 1.0/2.3 RF Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies 1.0/2.3 Rf/coaxial, 1.0/2.3 Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf connector,rf coaxial,1.0/2.3 straight plug,crimp-crimp,for rg/u 58 cable RF Connectors / Coaxial Connectors
Connector Type 1.0 / 2.3 Connector 1.0 / 2.3 Connector 1.0 / 2.3 Connector
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight Straight
Termination Crimp Crimp Crimp/Solder
Unlock Full Specs
to access all available technical data