SO-239A UHF Straight Jack Panel Mount Solder Cup
RF/COAXIAL, UHF PANEL RECEPTACLE, SOLDER; Connector Type:UHF Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:300MHzRoHS Compliant: Yes
RF Connectors / Coaxial Connectors UHF STRT JCK PNL MNT SOLDER CUP, SO-239A
| Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 083-798 | 083-798 | 59K0537 | 083-798 |
| Product Name | RF Coaxial Panel Mount Connector | RF & Microwave | Rf/coaxial, Uhf Panel Receptacle, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight; Straight Flanged Jack | Straight | |
| Termination | Solder Cup | Solder | ||
| Connector Type | UHF |