Amphenol Corporation 50 OHM HD BNC STR PLUG FOR LMR 195-UF IP-67 MATED CONDITION 034-5017

Description
50 OHM HD BNC STR PLUG FOR LMR 195-UF IP-67 MATED CONDITION Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
50 OHM HD BNC STR PLUG FOR LMR 195-UF IP-67 MATED CONDITION Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 OHM HD BNC STR PLUG FOR LMR 195-UF IP-67 MATED CONDITION - 034-5017 - Amphenol RF
Danbury, CT, USA
50 OHM HD BNC STR PLUG FOR LMR 195-UF IP-67 MATED CONDITION
034-5017
50 OHM HD BNC STR PLUG FOR LMR 195-UF IP-67 MATED CONDITION 034-5017
50 OHM HD BNC STR PLUG FOR LMR 195-UF IP-67 MATED CONDITION Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

50 OHM HD BNC STR PLUG FOR LMR 195-UF IP-67 MATED CONDITION
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF2873-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2873-ND
Coaxial Connector (RF) Assemblies ARF2873-ND
BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 034-5017 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-5017
RF Coaxial Cable Mount Connector 034-5017
HD-BNC Straight Crimp Plug for LMR-195-UF IP-67 50 Ohm

HD-BNC Straight Crimp Plug for LMR-195-UF IP-67 50 Ohm

Supplier's Site
BNC Connector - 034-5017 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
034-5017
BNC Connector 034-5017
HD-BNC Straight Cable Plug 50 Ohm

HD-BNC Straight Cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
034-5017
Connectors 034-5017
RF Connector

RF Connector

Buy Now
Conn;RF;HD-BNC;STR;Cable Plug;50Ohms;LMR-195-UF;IP67 - 43-034-5017 - Utmel Electronic Limited
Hong Kong, China
Conn;RF;HD-BNC;STR;Cable Plug;50Ohms;LMR-195-UF;IP67
43-034-5017
Conn;RF;HD-BNC;STR;Cable Plug;50Ohms;LMR-195-UF;IP67 43-034-5017
Conn;RF;HD-BNC;STR;C able Plug;50Ohms;LMR-195- UF;IP67

Conn;RF;HD-BNC;STR;Cable Plug;50Ohms;LMR-195-UF;IP67

Supplier's Site
RF Connectors / Coaxial Connectors - 034-5017 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-5017
RF Connectors / Coaxial Connectors 034-5017
RF Connectors / Coaxial Connectors HD-BNC Male Straight LMR195-UF IP67 50Ohm

RF Connectors / Coaxial Connectors HD-BNC Male Straight LMR195-UF IP67 50Ohm

Buy Now Datasheet
Hd-Bnc Straight Crimp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm Ip67 / Individual Bag Amphenol Rf - 52X5302 - Newark, An Avnet Company
Chicago, IL, United States
Hd-Bnc Straight Crimp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm Ip67 / Individual Bag Amphenol Rf
52X5302
Hd-Bnc Straight Crimp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm Ip67 / Individual Bag Amphenol Rf 52X5302
HD-BNC Straight Crimp Plug RG-58 RG-141 Times LMR-195 50 Ohm IP67 / Individual Bag

HD-BNC Straight Crimp Plug RG-58 RG-141 Times LMR-195 50 Ohm IP67 / Individual Bag

Supplier's Site

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Powell Electronics, Inc. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 034-5017 ARF2873-ND 034-5017 034-5017 43-034-5017 034-5017 52X5302
Product Name 50 OHM HD BNC STR PLUG FOR LMR 195-UF IP-67 MATED CONDITION Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector BNC Connector Conn;RF;HD-BNC;STR;Cable Plug;50Ohms;LMR-195-UF;IP67 RF Connectors / Coaxial Connectors Hd-Bnc Straight Crimp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm Ip67 / Individual Bag Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Straight Straight
Frequency 0.000 to 6.000 GHz ? to 6.000 GHz
Connector Type BNC
Unlock Full Specs
to access all available technical data