Amphenol Corporation RF Coaxial Cable Mount Connector 034-1122-12G

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 034-1122-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-1122-12G
RF Coaxial Cable Mount Connector 034-1122-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
BNC Connector - 034-1122-12G - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
034-1122-12G
BNC Connector 034-1122-12G
HD-BNC Right Angle Cable Plug 75 Ohm

HD-BNC Right Angle Cable Plug 75 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - ARF3117-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3117-ND
Coaxial Connector (RF) Assemblies ARF3117-ND
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder

BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Rf Coaxial, Hd Bnc, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf - 56AC3171 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Hd Bnc, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
56AC3171
Rf Coaxial, Hd Bnc, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf 56AC3171
RF COAXIAL, HD BNC, PLUG, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4855R; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF COAXIAL, HD BNC, PLUG, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4855R; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 034-1122-12G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1122-12G
RF Connectors / Coaxial Connectors 034-1122-12G
RF Connectors / Coaxial Connectors Right-AngleCrimpPlug Belden 4855R, 75 Ohm

RF Connectors / Coaxial Connectors Right-AngleCrimpPlug Belden 4855R, 75 Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 034-1122-12G 034-1122-12G ARF3117-ND 56AC3171 034-1122-12G
Product Name RF Coaxial Cable Mount Connector BNC Connector Coaxial Connector (RF) Assemblies Rf Coaxial, Hd Bnc, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data