4-Hole Flange
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
N-Type Straight Crimp Jack for RG-55 RG-55A RG-55B RG-142 RG-142B RG-223 Panel Mount 50 Ohm
RF Connectors / Coaxial Connectors 4H FLNG JCK RG142
| Amphenol RF | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 082-5372 | ARF1941-ND | 082-5372 | 082-5372 |
| Product Name | Type N RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | Type N | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight | |
| Mounting | Panel Mount | Panel Mount | Flange Mount, 4-Hole |