Amphenol Corporation Type N RF Connector 082-202-RFX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type N RF Connector - 082-202-RFX - Amphenol RF
Danbury, CT, USA
Type N RF Connector
082-202-RFX
Type N RF Connector 082-202-RFX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 082-202-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-202-RFX
RF Coaxial Cable Mount Connector 082-202-RFX
N-Type Straight Clamp Plug for RG-8 50 Ohm

N-Type Straight Clamp Plug for RG-8 50 Ohm

Supplier's Site
N-Type Connector - 082-202-RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
082-202-RFX
N-Type Connector 082-202-RFX
N-Type Straight cable Plug 50 Ohm

N-Type Straight cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
082-202-RFX
Connectors 082-202-RFX
RF Connector

RF Connector

Buy Now
Coaxial Connectors - 2530063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530063
Coaxial Connectors 2530063
RF Connector N-Type Straight Clamp Plug

RF Connector N-Type Straight Clamp Plug

Supplier's Site
Rf/coaxial N Plug Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf - 93F1454 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial N Plug Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf
93F1454
Rf/coaxial N Plug Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf 93F1454
RF/COAXIAL N PLUG STR 50 OHM CLAMP/SOLDER; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG213, RG214; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

RF/COAXIAL N PLUG STR 50 OHM CLAMP/SOLDER; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG213, RG214; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 082-202-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-202-RFX
RF Connectors / Coaxial Connectors 082-202-RFX
RF Connectors / Coaxial Connectors CLAMP PLUG

RF Connectors / Coaxial Connectors CLAMP PLUG

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 082-202-RFX 082-202-RFX 082-202-RFX 2530063 93F1454 082-202-RFX
Product Name Type N RF Connector RF Coaxial Cable Mount Connector N-Type Connector Coaxial Connectors Rf/coaxial N Plug Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type Type N
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRB-141-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
RF Connectors - 1-1478031-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 2.000 GHz
View Details
4 suppliers