Amphenol Corporation RF Coaxial Cable Mount Connector 082-5933-1000

Description
N-Type Straight Crimp Jack for RG-316 Bulkhead 50 Ohm
Request a Quote Datasheet
Description
N-Type Straight Crimp Jack for RG-316 Bulkhead 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 082-5933-1000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-5933-1000
RF Coaxial Cable Mount Connector 082-5933-1000
N-Type Straight Crimp Jack for RG-316 Bulkhead 50 Ohm

N-Type Straight Crimp Jack for RG-316 Bulkhead 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 082-5933-1000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-5933-1000
RF Connectors / Coaxial Connectors 082-5933-1000
RF Connectors / Coaxial Connectors BULKHEAD CRIMP JACK

RF Connectors / Coaxial Connectors BULKHEAD CRIMP JACK

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 082-5933-1000 082-5933-1000
Product Name RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Το MCX Male RF Adapter - ET-SFS-MMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX; SMA
Gender Male / Plug; Female / Jack
View Details
RF Connectors - 1052987-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 735671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NCS-MCB-R1500-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details