Amphenol RF Type N 4-Hole Flange Panel Jack 082-6095-RFX

Description
Type N 4-Hole Flange Panel Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Type N 4-Hole Flange Panel Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type N 4-Hole Flange Panel Jack - 082-6095-RFX - Amphenol RF
Danbury, CT, USA
Type N 4-Hole Flange Panel Jack
082-6095-RFX
Type N 4-Hole Flange Panel Jack 082-6095-RFX
Type N 4-Hole Flange Panel Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Type N 4-Hole Flange Panel Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
N-Type Connector - 082-6095-RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
082-6095-RFX
N-Type Connector 082-6095-RFX
N-Type Straight Jack 50 Ohm 4-Hole Flan

N-Type Straight Jack 50 Ohm 4-Hole Flan

Buy Now
Swedesboro, NJ, United States
Connectors
082-6095-RFX
Connectors 082-6095-RFX
RF Connector

RF Connector

Buy Now
RF Coaxial Panel Mount Connector - 082-6095-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
082-6095-RFX
RF Coaxial Panel Mount Connector 082-6095-RFX
N-Type Straight Jack Round Post Panel Mount 50 Ohm

N-Type Straight Jack Round Post Panel Mount 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 082-6095-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-6095-RFX
RF Connectors / Coaxial Connectors 082-6095-RFX
RF Connectors / Coaxial Connectors N' PANEL RECEPT JACK

RF Connectors / Coaxial Connectors N' PANEL RECEPT JACK

Buy Now Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 082-6095-RFX 082-6095-RFX 082-6095-RFX 082-6095-RFX
Product Name Type N 4-Hole Flange Panel Jack N-Type Connector RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Connector Type Type N
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Flange Mount, 4-Hole
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5464106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NCS-MRG-141-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details