Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N-Type Straight Jack 50 Ohm 4-Hole Flan
N-Type Straight Solder Jack, Solder Cup,
N-Type Straight Solder Jack, Solder Cup,
N-TYPE STRAIGHT SOLDER JACK, S PANEL RECEPT.
N-Type Straight Solder Jack Solder Cup Panel Mount 50 Ohm
RF Connectors / Coaxial Connectors 4 HOLE FLANGE JACK SOLDER CUP 50ohm
RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
RF COAXIAL, N JACK, 50 OHM, PANEL ROHS COMPLIANT: YES
| Amphenol RF | Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 082-97-RFX | 082-97-RFX | 2205461 | 082-97-RFX | 082-97-RFX | 082-97-RFX | 93F1450 | 46AJ0159 |
| Product Name | Type N RF Connector | N-Type Connector | Coaxial Connectors | Connectors RF - Wireless (N,F,FME,G,7/16) | RF Coaxial Panel Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, N Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | Rf Coaxial, N Jack, 50 Ohm, Panel Rohs Compliant Amphenol Rf |
| Connector Type | Type N | |||||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | Straight | Straight; Straight Flanged Jack | |||
| Termination | Solder Cup | Solder |