UHF RG58 Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
CONN MINI UHF PLUG STR 50OHM Product overview: 081-115BK-1000 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-081-115BK-1000 can be used for catalog matching and distributor lookup.
UHF, Mini Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Manufacturer: Amphenol RF Division
Win Source Part Number: 793137-081-115BK-100
Packaging: Bulk
Operating Temperature Range: -55°C ~ 85°C
Connector Type: Plug, Male Pin
Fastening Type: Threaded
Contact Termination: Crimp or Solder
Connector Style: UHF, Mini
Voltage Rating: 335V
Frequency - Max: 2.2GHz
Housing Color: Black
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Brass
Shield Termination: Crimp
Cable Group: RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907
Body Finish: Chromate, Black
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Family Name: Mini-UHF
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): C1496; C1497;
Introduction Date: January 26, 2001
ECCN: EAR99
Country of Origin: China, Germany, Mexico, Singapore, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Mini-UHF Straight Crimp Plug for RG-58 50 Ohm
RF Connectors / Coaxial Connectors MINI UHF S CRIMP PLG FOR RG-58, 50 OHM
| Amphenol RF | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 081-115BK-1000 | 437-081-115BK-1000 | ARF2064-ND | 793137-081-115BK-1000 | 081-115BK-1000 | 081-115BK-1000 |
| Product Name | UHF RG58 Plug | 50OHM Electronic Connector | Coaxial Connector (RF) Assemblies | Coaxial Connectors (RF) - 081-115BK-1000 | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors |
| Connector Type | Mini-UHF | Mini-UHF; UHF | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | |||
| Voltage Rating | 335 volts | 335 volts |