HD-BNC Straight Jack PCB 75 Ohm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
BNC, HD Connector Jack, Female Socket 75Ohm Through Hole Solder
RF COAXIAL, HD BNC JACK, 75 OHM, PCB; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
RF Connector, HD-BNC Straight PCB Jack, 12G Optimized, 3-Leg, 75 Ohm / Individual Bag
RF Connectors / Coaxial Connectors PCB STRAIGHT 3-LEG THRU-HOLE
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 034-1065-12G | 034-1065-12G | ARF2494-ND | 13AC9554 | 11AC2477 | 034-1065-12G |
| Product Name | HD-BNC Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Rf Coaxial, Hd Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf | Rf Connector, Hd-Bnc Straight Pcb Jack, 12G Optimized, 3-Leg, 75 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | BNC; Jack, Female Socket | BNC | BNC | |||
| Mounting | Through Hole | Panel | ||||
| Gender | Female / Jack | Female / Jack |