N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
N-Type Straight Crimp Jack for RG-316 Bulkhead IP-67 50 Ohm
N-Type Straight Crimp Jack RG-174 RG-188 RG-316 Times LMR-100A Bulkhead 50 Ohm IP67 / Individual Bag
RF Connectors / Coaxial Connectors N Straight Crimp Bulkhead Jack 50 Ohm
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 082-6575-ND | 082-6575 | 48AC2308 | 082-6575 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | N-Type Straight Crimp Jack Rg-174 Rg-188 Rg-316 Times Lmr-100A Bulkhead 50 Ohm Ip67 / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | |||
| Mounting | Panel Mount | Cable | ||
| Gender | Female / Jack | Female / Jack |