Amphenol RF RF Coaxial Cable Mount Connector 034-5063

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 034-5063 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-5063
RF Coaxial Cable Mount Connector 034-5063
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF3299-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3299-ND
Coaxial Connector (RF) Assemblies ARF3299-ND
BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount Crimp

BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 034-5063 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-5063
RF Connectors / Coaxial Connectors 034-5063
RF Connectors / Coaxial Connectors HD-BNC Strgt Crmp Jk RG-55, RG-142 RG-223

RF Connectors / Coaxial Connectors HD-BNC Strgt Crmp Jk RG-55, RG-142 RG-223

Buy Now Datasheet
Rf Coaxial, Hd Bnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 80AC9054 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Hd Bnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
80AC9054
Rf Coaxial, Hd Bnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 80AC9054
RF COAXIAL, HD BNC JACK, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55/U, RG142A/U, RG223/U, RG400/U; Product Range:- RoHS Compliant: Yes

RF COAXIAL, HD BNC JACK, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55/U, RG142A/U, RG223/U, RG400/U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 034-5063 ARF3299-ND 034-5063 80AC9054
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coaxial, Hd Bnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL4B-141-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 2344582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
Coaxial Connector (RF) Adapters - 1045707-1-ND - DigiKey
Specs
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers