N (M) UG-21 B/U
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
UG-21B/U N-Type Straight Clamp Plug for RG-8 RG-9 RG-144 RG-165 RG-213 50 Ohm
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL N PLUG STR 50 OHM CLAMP/SOLDER; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG213, RG214; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N ST PLUG RG8/213 UG-21B/U
| Amphenol RF | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 082-61 | 082-61 | ARF1854-ND | 59K0528 | 082-61 |
| Product Name | Type N RF Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial N Plug Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | Type N | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight; Straight Plug | Straight | |
| Termination | Solder | Solder |