N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
N-Type Straight Crimp Plug for RG-400 RG-142B 50 Ohm
RF Connector N-Type Straight Crimp Plug
RF Connectors / Coaxial Connectors TYPE N PLUG QUICK CRIMP
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 082-4427-1006-ND | 082-4427-1006 | 082-4427-1006 | 082-4427-1006 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | N-Type Connector | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | |||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight |