BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF Connector HD-BNC Right Angle Crimp Plug RG-316 IP67
RF COAXIAL, HD BNC PLUG, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 115-034-5016-ND | 034-5016 | 51AH7252 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf Coaxial, Hd Bnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC |