Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N-Type Straight Crimp Plug for RG-8 LMR-240 50 Ohm
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
RF Connectors / Coaxial Connectors STRT PLG RG8X/LMR240
Connector; RF; N; Straight; Cable Plug;50 Ohm; RG-8X, Belden 9258
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Contact Material:Brass RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 082-6152 | 082-6152 | ARF1821-ND | 082-6152 | 082-6152 | 70142382 | 19C5174 |
| Product Name | Type N RF Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connectors | RF Connectors / Coaxial Connectors | Connector; RF; N; Straight; Cable Plug;50 Ohm; RG-8X, Belden 9258 | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | Type N | Type N | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | |||
| Termination | Crimp | Crimp |