Type N RG59, 62 Straight Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N-Type Straight Crimp Jack for RG-59 RG-62 50 Ohm
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors N JACK FOR RG58
| Amphenol RF | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 082-6092-RFX | 082-6092-RFX | ARFX2067-ND | 082-6092-RFX |
| Product Name | Type N RG59, 62 Straight Jack | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | Type N | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight | |
| Termination | Crimp |