Amphenol RF UHF Plug 081-114-RFX

Description
UHF Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
UHF Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHF Plug - 081-114-RFX - Amphenol RF
Danbury, CT, USA
UHF Plug
081-114-RFX
UHF Plug 081-114-RFX
UHF Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

UHF Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 081-114-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
081-114-RFX
RF Coaxial Cable Mount Connector 081-114-RFX
Mini-UHF Straight Crimp Plug for Belden 9258 50 Ohm

Mini-UHF Straight Crimp Plug for Belden 9258 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARFX1850-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX1850-ND
Coaxial Connector (RF) Assemblies ARFX1850-ND
UHF, Mini Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

UHF, Mini Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 081-114-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
081-114-RFX
RF Connectors / Coaxial Connectors 081-114-RFX
RF Connectors / Coaxial Connectors MINI UHF S CRIMP PLG FOR BELDEN, 50 OHM

RF Connectors / Coaxial Connectors MINI UHF S CRIMP PLG FOR BELDEN, 50 OHM

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 081-114-RFX 081-114-RFX ARFX1850-ND 081-114-RFX
Product Name UHF Plug RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type Mini-UHF Mini-UHF; UHF
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337525-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
Coaxial Adapters - 8194153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-MCB-R600-2 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details