Amphenol Corporation RF Coaxial Cable Mount Connector 034-1017-12G

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 034-1017-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-1017-12G
RF Coaxial Cable Mount Connector 034-1017-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2575-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2575-ND
Coaxial Connector (RF) Assemblies ARF2575-ND
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
034-1017-12G
Connectors 034-1017-12G
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 034-1017-12G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1017-12G
RF Connectors / Coaxial Connectors 034-1017-12G
RF Connectors / Coaxial Connectors 75OHM HD-BNC STRT CRIMP PLG

RF Connectors / Coaxial Connectors 75OHM HD-BNC STRT CRIMP PLG

Buy Now Datasheet
Rf Coaxial, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf - 13AC9549 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
13AC9549
Rf Coaxial, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf 13AC9549
RF COAXIAL, HD BNC PLUG, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1694A; Contact Material:Phosphor Bronze; Contact RoHS Compliant: Yes

RF COAXIAL, HD BNC PLUG, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1694A; Contact Material:Phosphor Bronze; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 034-1017-12G ARF2575-ND 034-1017-12G 034-1017-12G 13AC9549
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors RF Connectors / Coaxial Connectors Rf Coaxial, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data