HN PLUG FOR UG-59B/U WITH WIRE HOLES
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Win Source Part Number: 1365248-082-804
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -65°C ~ 165°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol RF
Package: Bulk
Product Status: Active
Base Product Number: 082-804
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4010
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Solder
Connector Type: Plug, Male Pin
Fastening Type: Threaded
Ingress Protection: Weatherproof
Voltage Rating: 1500 V
Housing Color: Silver
Includes: 6 pcs - 1 Connector, 1 Braid Clamp, 1 Cable Gland, 1 Clamp, 1 Contact, 1 Gasket
Impedance: 50Ohm
Body Material: Brass
Frequency - Max: 4 GHz
Mating Cycles: 500
Dielectric Material: Polytetrafluoroethyl
Connector Style: HN Type
Number of Ports: 1
Shield Termination: Clamp
Cable Group: RG-8, 8A, 9, 9A, 9B, 87, 213, 214, 225, 302, 393
Center Contact Material: Brass
Body Finish: Nickel
Center Contact Plating: Silver
CONN HN PLUG STR 50 OHM SOLDER Product overview: 082-804 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-082-804 can be used for catalog matching and distributor lookup.
HN Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
HN-Type Straight Cable Plug 50 Ohm
UG-59B/U HN-Type Straight Clamp Plug for RG-8 RG-9 50 Ohm
RF/COAXIAL, HN PLUG STR 50 OHM CLAMP/SLDR; Connector Type:HN Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG87A, RG213, RG214, RG225; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors HN ST CLAMP PLUG RG-8 UG-59B/U
| Amphenol RF | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 082-804 | 1365248-082-804 | 437-082-804 | ARF1844-ND | 082-804 | 082-804 | 39F026 | 082-804 |
| Product Name | HN PLUG FOR UG-59B/U WITH WIRE HOLES | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | 50 OHM Electronic Connector | Coaxial Connector (RF) Assemblies | N-Type Connector | RF Coaxial Cable Mount Connector | Rf/coaxial, Hn Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight | Straight; Straight Plug | Straight | ||||
| Frequency | 0.000 to 4.000 GHz | 4.000 GHz | ? to 4.000 GHz | |||||
| Termination | Solder | Solder | Solder |