Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp
N-Type Straight Crimp Jack for RG-55 RG-55A RG-55B RG-142 RG-142B RG-223 Bulkhead 50 Ohm
RF Connectors / Coaxial Connectors BLHD JCK RG55/142
RF/COAXIAL, N BULKHEAD JACK, STRAIGHT, 50 OHM CRIMP; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Frequency Max:11GHz RoHS Compliant: Yes
| Amphenol RF | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 082-5373 | ARF1876-ND | 082-5373 | 082-5373 | 50F2455 |
| Product Name | Type N RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, N Bulkhead Jack, Straight, 50 Ohm Crimp; Connector Type Amphenol Rf |
| Connector Type | Type N | Type N | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight | Straight; Straight Bulkhead Jack | |
| Mounting | Bulkhead | Panel Mount | Bulkhead - Rear Mount |