Amphenol Corporation UHF RF Connector 083-822

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHF RF Connector - 083-822 - Amphenol RF
Danbury, CT, USA
UHF RF Connector
083-822
UHF RF Connector 083-822
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Swedesboro, NJ, United States
UHF Connector
083-822
UHF Connector 083-822
UHF Straight Cable Plug Non-Constant Ohm

UHF Straight Cable Plug Non-Constant Ohm

Buy Now
Coaxial Adapters - 2856354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2856354
Coaxial Adapters 2856354
Amphenol RF 083-822 UHF

Amphenol RF 083-822 UHF

Supplier's Site
RF Coaxial Cable Mount Connector - 083-822 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
083-822
RF Coaxial Cable Mount Connector 083-822
PL-259 UHF Straight Solder Plug for RG-8 ARMY PL-259 NAVY 49190

PL-259 UHF Straight Solder Plug for RG-8 ARMY PL-259 NAVY 49190

Supplier's Site
RF Connectors / Coaxial Connectors - 083-822 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
083-822
RF Connectors / Coaxial Connectors 083-822
RF Connectors / Coaxial Connectors UHF STRT SOLDER PLUG FOR RG-8, ARMY, NAVY

RF Connectors / Coaxial Connectors UHF STRT SOLDER PLUG FOR RG-8, ARMY, NAVY

Buy Now Datasheet
Uhf M Army Pl259 Navy 49190 Rohs Compliant Amphenol Rf - 26Y4557 - Newark, An Avnet Company
Chicago, IL, United States
Uhf M Army Pl259 Navy 49190 Rohs Compliant Amphenol Rf
26Y4557
Uhf M Army Pl259 Navy 49190 Rohs Compliant Amphenol Rf 26Y4557
UHF M ARMY PL259 NAVY 49190 ROHS COMPLIANT: YES

UHF M ARMY PL259 NAVY 49190 ROHS COMPLIANT: YES

Supplier's Site
Rf Coax Connector, Uhf, Plug, 50 Ohm Rohs Compliant Amphenol Rf - 46AJ0163 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Connector, Uhf, Plug, 50 Ohm Rohs Compliant Amphenol Rf
46AJ0163
Rf Coax Connector, Uhf, Plug, 50 Ohm Rohs Compliant Amphenol Rf 46AJ0163
RF COAX CONNECTOR, UHF, PLUG, 50 OHM ROHS COMPLIANT: YES

RF COAX CONNECTOR, UHF, PLUG, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
Rf Coax Conn, Uhf Plug, 50 Ohm; Connector Type Amphenol Rf - 67C2957 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Uhf Plug, 50 Ohm; Connector Type Amphenol Rf
67C2957
Rf Coax Conn, Uhf Plug, 50 Ohm; Connector Type Amphenol Rf 67C2957
RF COAX CONN, UHF PLUG, 50 OHM; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Contact Material:Brass; Contact Plating:Silver Plated Contacts; Frequency Max:300MHz RoHS Compliant: Yes

RF COAX CONN, UHF PLUG, 50 OHM; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Contact Material:Brass; Contact Plating:Silver Plated Contacts; Frequency Max:300MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. RS Components, Ltd. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 083-822 083-822 2856354 083-822 083-822 26Y4557 46AJ0163 67C2957
Product Name UHF RF Connector UHF Connector Coaxial Adapters RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Uhf M Army Pl259 Navy 49190 Rohs Compliant Amphenol Rf Rf Coax Connector, Uhf, Plug, 50 Ohm Rohs Compliant Amphenol Rf Rf Coax Conn, Uhf Plug, 50 Ohm; Connector Type Amphenol Rf
Connector Type UHF BNC; Type F; UHF UHF UHF
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data