Amphenol RF HD-BNC RF Connector 034-5025

Description
HD-BNC(F)STR PCB 4 HOLE FLANGE RECEPT Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
HD-BNC(F)STR PCB 4 HOLE FLANGE RECEPT Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD-BNC RF Connector - 034-5025 - Amphenol RF
Danbury, CT, USA
HD-BNC RF Connector
034-5025
HD-BNC RF Connector 034-5025
HD-BNC(F)STR PCB 4 HOLE FLANGE RECEPT Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

HD-BNC(F)STR PCB 4 HOLE FLANGE RECEPT
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF2099-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2099-ND
Coaxial Connector (RF) Assemblies ARF2099-ND
BNC, HD Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

BNC, HD Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
BNC Connector - 034-5025 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
034-5025
BNC Connector 034-5025
HD-BNC Straight Jack Post Contact 50 Ohm

HD-BNC Straight Jack Post Contact 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
034-5025
Connectors 034-5025
RF Connector

RF Connector

Buy Now
RF Coaxial Panel Mount Connector - 034-5025 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
034-5025
RF Coaxial Panel Mount Connector 034-5025
HD-BNC Straight Jack Round Post Panel Mount 50 Ohm

HD-BNC Straight Jack Round Post Panel Mount 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 034-5025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-5025
RF Connectors / Coaxial Connectors 034-5025
RF Connectors / Coaxial Connectors HD-BNC Female REC 4 Hole Flange 50 Ohm

RF Connectors / Coaxial Connectors HD-BNC Female REC 4 Hole Flange 50 Ohm

Buy Now
Connector, Hd Bnc, Flanged Jack, 50 Ohm; Connector Type Amphenol Rf - 90W0189 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hd Bnc, Flanged Jack, 50 Ohm; Connector Type Amphenol Rf
90W0189
Connector, Hd Bnc, Flanged Jack, 50 Ohm; Connector Type Amphenol Rf 90W0189
CONNECTOR, HD BNC, FLANGED JACK, 50 OHM; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, HD BNC, FLANGED JACK, 50 OHM; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 034-5025 ARF2099-ND 034-5025 034-5025 034-5025 90W0189
Product Name HD-BNC RF Connector Coaxial Connector (RF) Assemblies BNC Connector RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors Connector, Hd Bnc, Flanged Jack, 50 Ohm; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Flanged Jack
Mounting Panel Mount Panel Mount Flange Mount, 4-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type BNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2826942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 18.000 GHz
View Details
BNC (M) St. Connector for RG11 Cable - ET-BMS-19 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCN-FG-G800-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details