Amphenol Corporation Coaxial Connector (RF) Assemblies 034-5067

Description
BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-034-5067-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-034-5067-ND
Coaxial Connector (RF) Assemblies 115-034-5067-ND
BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
BNC Connector - 034-5067 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
034-5067
BNC Connector 034-5067
HD-BNC Crimp Plug IP67 50 Ohm

HD-BNC Crimp Plug IP67 50 Ohm

Buy Now
RF Coaxial Cable Mount Connector - 034-5067 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-5067
RF Coaxial Cable Mount Connector 034-5067
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coaxial, Hd Bnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 51AH7253 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Hd Bnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
51AH7253
Rf Coaxial, Hd Bnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 51AH7253
RF COAXIAL, HD BNC PLUG, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes

RF COAXIAL, HD BNC PLUG, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 115-034-5067-ND 034-5067 034-5067 51AH7253
Product Name Coaxial Connector (RF) Assemblies BNC Connector RF Coaxial Cable Mount Connector Rf Coaxial, Hd Bnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data