Radiall RF Coaxial Cable Mount Connector 1001-7571-002

Description
SMC Straight Male Cable Jack
Request a Quote Datasheet
Description
SMC Straight Male Cable Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 1001-7571-002 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1001-7571-002
RF Coaxial Cable Mount Connector 1001-7571-002
SMC Straight Male Cable Jack

SMC Straight Male Cable Jack

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-1001-7571-002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-1001-7571-002-ND
Coaxial Connector (RF) Assemblies 2201-1001-7571-002-ND
SMC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp

SMC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1001-7571-002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1001-7571-002
RF Connectors / Coaxial Connectors 1001-7571-002
RF Connectors / Coaxial Connectors SMC M STR NA CR 2/50S

RF Connectors / Coaxial Connectors SMC M STR NA CR 2/50S

Buy Now

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1001-7571-002 2201-1001-7571-002-ND 1001-7571-002
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FCB-R1000-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 77 Degrees
Voltage Rating 500 volts
View Details