Richardson RFPD Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 21
Product Name Notes
BNC RF Connectors
Cable Plug. Right Angle, Cable RG 178/U, 196. Non-Magnetic MMCX. Right Angle Crimp Type Plug - Captivated Contact
Cable Plug. Straight Cable RG 178/U, 196; Non-Magnetic MMCX. Straight Crimp Type Plug - Solder or Crimp Contact - Captivated Contact.
Crimp Type for Flexible Cable. Straight Cable Plug. Cable: RG174/U, 188/U, 316/U.
Crimp Type for Flexible Cable; Right Angle Plug. Cable: RG174/U, 188/U, 316/U
Crimp Type for Flexible Cable; Straight Cable Jack. Cable: RG174/U, 188/U, 316/U
F Series and G Series RF Connectors
Jack Assembly, Action Pin, SMA
Jack Assembly, End Launch Bulkhead, SMB
Jack Assembly. RA PC Mount. Mini-75 OHM SMB
MCX 2 Hole Flange Mount Straight Jack Receptacle - Extended Dielectric.
MCX 2 Hole Flange Mount Straight Jack Receptacle - Flush Dielectric.
MCX 75 Ohm PC Mount Right Angle Jack Receptacle.
MCX 75 Ohm PC Mount Straight Plug Receptacle.
MCX 75 Ohm Right Angle Crimp Type Plug - Solder or Crimp Captivated Contact.
MCX 75 Ohm Straight End Launch Jack Receptacle.
MCX 75 Ohm Straight Jack Receptacle - Surface Mount.
MCX Front Mount Straight Bulkhead Jack Receptacle.
MCX Non-Magnetic End Launch Jack Receptacle - Round Contact.
MCX Non-Magnetic Right Angle Crimp Type Plug - Captivated Contact.
MCX Non-Magnetic Right Angle PC Mount Jack Receptacle.
MCX Non-Magnetic Straight Crimp Type Plug - Solder or Crimp Contact - Captivated Contact.
MCX Non-Magnetic Straight PC Mount Jack Receptacle.
MCX Reverse Polarity Right Angle Crimp Type Plug - Solder or Crimp Contact.
MCX Reverse Polarity Straight Bulkhead Jack Receptacle - Solder or Crimp Contact.
MCX Reverse Polarity Straight End Launch Bulkhead Jack Receptacle - Round Contact.
MCX Straight End Launch Jack Receptacle - Round Contact.
MCX Straight PC Mount Jack Receptacle - .100"" Layout.
MCX Straight PC Mount Jack Receptacle.
MCX Straight PC Mount Plug Receptacle - Low Profile.
MCX Straight PC Mount Plug Receptacle.
Mini 75 Ohm SMB 2 Hole Flange Mount Straight Jack Receptacle.
Mini 75 Ohm SMB Right Angle Bulkhead PC Mount Jack Receptacle.
Mini 75 Ohm SMB Right Angle Crimp Type Plug - Captivated Contact.
Mini 75 Ohm SMB Right Angle Crimp Type Plug, Die Cast - Solder or Crimp Captivated Contact.
Mini 75 Ohm SMB Right Angle PC Mount Jack Receptacle.
Mini 75 Ohm SMB Straight Crimp Type Bulkhead Jack - Solder or Crimp Captivated Contact.
Mini 75 Ohm SMB Straight Crimp Type Plug - Captivated Contact.
Mini 75 Ohm SMB Straight Crimp Type Plug - Solder or Crimp Captivated Contact.
Mini 75 Ohm SMB Straight Crimp Type Plug, Die Cast - Solder or Crimp Captivated Contact.
Mini 75 Ohm SMB Straight End Launch Jack Receptacle.
Mini 75 Ohm SMB Straight Jack Receptacle - Surface Mount.
Mini 75 Ohm SMB Straight PC Mount Jack Receptacle.
Miniature Threaded RF Connectors
MMCX Right Angle PC Mount Jack Receptacle.
N Series Cable Jack, Reverse Polarity
OSM 2 Hole Flange Mount Jack Receptacle
OST Straight Cable Jack Direct Solder Attachment
Panel Jack, Solder Cup. Jacks: Two cable jacks and one panel jack style are available as standard items. Other types are available as special order items. The cable jacks utilize...
Plug assembly, straight cabled, SMB, 50 Ohm, RG 316 DS
QMA Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm
QMA Right Angle Crimp Plug LMR-240 50 Ohm
QMA Right Angle PCB Jack Through Hole 50 Ohm
QMA Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead
QMA Straight Crimp Plug LMR-240 50 Ohm
QMA Straight Jack Round Post 50 Ohm 4-Hole Flange
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SMA Connector IP67
SMA Connector
SMA Crimp Jack for 1.13mm Reverse Polarized IP-67 Bulkhead 50 Ohm
SMA Crimp Plug Optimized for LMR-195 50 Ohm
SMA End Launch Jack 50 Ohm Round Post Contact
SMA End Launch Jack 50 Ohm Surface Mount Round Post Contact
SMA End Launch Jack for 0.032 inch PCB 50 Ohm Round Post Contact Flush Flange
SMA End Launch Jack for 0.034 inch PCB 50 Ohm Bulkhead Round Post Contact
SMA End Launch Jack for 0.042 inch PCB 50 Ohm Flat Tab Contact
SMA End Launch Jack for 0.042 inch PCB 50 Ohm Round Post Contact
SMA End Launch Jack for 0.047 inch PCB 50 Ohm Flat Tab Contact
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Bulkhead Reverse Polarized Round Post Contact
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Bulkhead Round Post Contact
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Flat Tab Contact Ribbed
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Flat Tab Contact
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Reverse Polarized Round Post Contact
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Round Post Contact Flush Flange
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Round Post Contact Ribbed Flange
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Round Post Contact
SMA End Launch Jack for 0.085 inch PCB 50 Ohm Round Post Contact
SMA End Launch Plug for 0.062 inch PCB 50 Ohm Round Post Contact
SMA end Launch Recept. Plug (Flat Tab Contact)
SMA Panel Mount Jack 4-Hole Flange Flat Tab 50 Ohm
SMA Reverse Polarity Right Angle Crimp Plug for RG-188 Double Braided RG-316 Double Braided 50 Ohm
SMA Right Angle Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
SMA Right Angle Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead
SMA Right Angle Crimp Plug for LMR-200 50 Ohm Reverse Polarized
SMA Right Angle Crimp Plug for LMR-200 50 Ohm
SMA Right Angle Crimp Plug for LMR-400 50 Ohm
SMA Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm Reverse Polarized
SMA Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
SMA Right Angle Crimp Plug for RG-178 RG-196 50 Ohm
SMA Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm
SMA Right Angle Crimp Plug for RG-55 RG-142 RG-223 50 Ohm Reverse Polarized
SMA Right Angle Crimp Plug for RG-55 RG-142 RG-223 50 Ohm
SMA Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm Reverse Polarized
SMA Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm
SMA Right Angle Crimp Plug for RG-8X LMR-240 50 Ohm
SMA Right Angle Crimp Plug Optimized for LMR-195 50 Ohm
SMA Right Angle Crimp Plug Optimized for LMR-240 50 Ohm
SMA Right Angle Jack Round Post 50 Ohm 2H Flange
SMA Right Angle Jack Round Post 50 Ohm 4-Hole Flange
SMA Right Angle Jack Solder Cup 50 Ohm 4-Hole Flange
SMA Right Angle PCB Jack Through Hole 50 Ohm Bulkhead IP67
SMA Right Angle PCB Jack Through Hole 50 Ohm Bulkhead Reverse Polarized
SMA Right Angle PCB Jack Through Hole 50 Ohm Bulkhead
SMA Right Angle PCB Jack Through Hole 50 Ohm Gold Plated with Zinc Die Cast Body
SMA Right Angle PCB Jack Through Hole 50 Ohm Reverse Polarized
SMA Right Angle PCB Jack Through Hole 50 Ohm
SMA Right Angle PCB Plug Through Hole 50 Ohm Reverse Polarized
SMA Right Angle PCB Plug Through Hole 50 Ohm
SMA Right Angle Solder Plug for .047 Semi-Rigid 50 Ohm
SMA Right Angle Solder Plug for .085 Semi-Rigid 50 Ohm
SMA Right Angle Solder Plug for .141 Semi-Rigid 50 Ohm
SMA Right Angle Solder Plug for .250 Semi-Rigid 50 Ohm
SMA Str Solder Pl for .141 Semi-Rigid 50 Ohm RP
SMA Straight Clamp Plug for RG-174 RG-316 LMR-100 50 Ohm
SMA Straight Clamp Plug for RG-58 LMR-195 50 Ohm
SMA Straight Crimp Jack 1.13 mm Micro-cable Bulkhead 50 Ohm IP67
SMA Straight Crimp Jack for LMR-200 50 Ohm Reverse Polarized
SMA Straight Crimp Jack for LMR-200 50 Ohm
SMA Straight Crimp Jack for LMR-400 50 Ohm Bulkhead
SMA Straight Crimp Jack for LMR-400 50 Ohm Reverse Polarized
SMA Straight Crimp Jack for LMR-400 50 Ohm
SMA Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm 4-Hole Flange
SMA Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead Reverse Polarized
SMA Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
SMA Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Reverse Polarized
SMA Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm
SMA Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead Reverse Polarized
SMA Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead
SMA Straight Crimp Jack for RG-178 RG-196 50 Ohm
SMA Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead
SMA Straight Crimp Jack for RG-316 Double Braided 50 Ohm
SMA Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm Bulkhead
SMA Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm Reverse Polarized
SMA Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead Reverse Polarized
SMA Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead
SMA Straight Crimp Jack for RG-58 LMR-195 50 Ohm Reverse Polarized
SMA Straight Crimp Jack for RG-58 LMR-195 50 Ohm
SMA Straight Crimp Jack for RG-8X LMR-240 50 Ohm Bulkhead
SMA Straight Crimp Jack for RG-8X LMR-240 50 Ohm Reverse Polarized
SMA Straight Crimp Jack for RG-8X LMR-240 50 Ohm
SMA Straight Crimp Jack Optimized for LMR-195 Bulkhead 50 Ohm
SMA Straight Crimp Jack Optimized for LMR-240 Bulkhead 50 Ohm
SMA Straight Crimp Plug for LMR-200 50 Ohm Reverse Polarized
SMA Straight Crimp Plug for LMR-200 50 Ohm
SMA Straight Crimp Plug for LMR-400 50 Ohm Reverse Polarized
SMA Straight Crimp Plug for LMR-400 50 Ohm
SMA Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm Reverse Polarized
SMA Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm Stainless Steel Coupling Nut with Brass Body
SMA Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
SMA Straight Crimp Plug for RG-178 RG-196 50 Ohm Reverse Polarized
SMA Straight Crimp Plug for RG-178 RG-196 50 Ohm
SMA Straight Crimp Plug for RG-180 RG-195 B1855A B8218 50 Ohm
SMA Straight Crimp Plug for RG-316 Double Braided 50 Ohm Reverse Polarized
SMA Straight Crimp Plug for RG-316 Double Braided 50 Ohm
SMA Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm Reverse Polarized
SMA Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm
SMA Straight Crimp Plug for RG-58 LMR-195 50 Ohm Nickel Plated
SMA Straight Crimp Plug for RG-58 LMR-195 50 Ohm
SMA Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm
SMA Straight Crimp Plug for RG-8X LMR-240 50 Ohm Reverse Polarized
SMA Straight Crimp Plug for RG-8X LMR-240 50 Ohm
SMA Straight Crimp Plug Optimized for LMR-240 50 Ohm
SMA Straight Jack Female Contact 50 Ohm 2H Flange
SMA Straight Jack Flat Tab 50 Ohm 2H Flange
SMA Straight Jack Round Post 50 Ohm 2H Flange
SMA Straight Jack Round Post 50 Ohm 4-Hole Flange
SMA Straight Jack Solder Cup 50 Ohm 2H Flange
SMA Straight Jack Solder Cup 50 Ohm 4-Hole Flange
SMA Straight Jack Solder Cup 50 Ohm Bulkhead
SMA Straight Panel Jack Receptacle 2-Hole Flange Extended Teflon/Contact .125""/.175"" 50 Ohm
SMA Straight PCB Jack Surface Mount 50 Ohm
SMA Straight PCB Jack Through Hole 50 Ohm Bulkhead IP68
SMA Straight PCB Jack Through Hole 50 Ohm Bulkhead
SMA Straight PCB Jack Through Hole 50 Ohm Extended Legs
SMA Straight PCB Jack Through Hole 50 Ohm Reverse Polarized
SMA Straight PCB Jack Through Hole 50 Ohm
SMA Straight PCB Plug Through Hole 50 Ohm
SMA Straight Plug Round Post 50 Ohm 2H Flange
SMA Straight Plug Round Post 50 Ohm 4-Hole Flange
SMA Straight Plug Solder Cup 50 Ohm 2H Flange
SMA Straight Solder Jack for .047 Semi-Rigid 50 Ohm 2H Flange
SMA Straight Solder Jack for .047 Semi-Rigid 50 Ohm 4-Hole Flange
SMA Straight Solder Jack for .047 Semi-Rigid 50 Ohm Bulkhead
SMA Straight Solder Jack for .047 Semi-Rigid 50 Ohm
SMA Straight Solder Jack for .085 Semi-Rigid 50 Ohm 2H Flange
SMA Straight Solder Jack for .085 Semi-Rigid 50 Ohm 4-Hole Flange
SMA Straight Solder Jack for .085 Semi-Rigid 50 Ohm Bulkhead
SMA Straight Solder Jack for .085 Semi-Rigid 50 Ohm RP
SMA Straight Solder Jack for .085 Semi-Rigid 50 Ohm
SMA Straight Solder Jack for .141 Semi-Rigid 50 Ohm 2H Flange
SMA Straight Solder Jack for .141 Semi-Rigid 50 Ohm 4-Hole Flange Reverse Polarized
SMA Straight Solder Jack for .141 Semi-Rigid 50 Ohm 4-Hole Flange
SMA Straight Solder Jack for .141 Semi-Rigid 50 Ohm Bulkhead
SMA Straight Solder Jack for .141 Semi-Rigid 50 Ohm
SMA Straight Solder Jack for .250 Semi-Rigid 50 Ohm Bulkhead
SMA Straight Solder Jack for .250 Semi-Rigid 50 Ohm
SMA Straight Solder Plug for .047 Semi-Rigid 50 Ohm
SMA Straight Solder Plug for .085 Semi-Rigid 50 Ohm Reverse Polarized
SMA Straight Solder Plug for .085 Semi-Rigid 50 Ohm
SMA Straight Solder Plug for .141 Semi-Rigid 50 Ohm
SMA Straight Solder Plug for .250 Semi-Rigid 50 Ohm
SMB 50 Ohm 2 Hole Flange Mount Straight Jack Receptacle.
SMB 50 Ohm Non-Magnetic Right Angle Crimp Type Plug - Captivated Contact.
SMB 50 Ohm Non-Magnetic Right Angle PC Mount Jack Receptacle.
SMB 50 Ohm Non-Magnetic Straight Crimp Type Plug - Solder or Crimp Captivated Contact.
SMB 50 Ohm Non-Magnetic Straight PC Mount Jack Receptacle.
SMB 50 Ohm Panel Mount Round Contact Jack Receptacle - Thread Mount Ruggedized Interface.
SMB 50 Ohm Rear Mount Straight Bulkhead Jack Receptacle.
SMB 50 Ohm Straight Bulkhead PC Mount Jack Receptacle.
SMB 50 Ohm Straight End Launch Jack Receptacle - Round Contact.
SMB 50 Ohm Straight End Launch Jack Receptacle - Tab Contact.
SMC 2 Hole Flange Mount Straight Jack Receptacle.
The Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18GHz with low reflection and constant 50 Ohm impedance. The main features are high...
The UMC cable plugs and jack receptacles offer 2.0mm and 2.5mm maximum mated height options with DC to 6 GHz electrical performance. All parts are RoHS compliant and mate with...

<< Prev Next >>