TE Connectivity Coax Connectors 1052422-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Dimensions Product Length : 9.53 MM  [.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 4 Packaging Features Packaging Method : Carton Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Dimensions Product Length : 9.53 MM  [.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 4 Packaging Features Packaging Method : Carton Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1052422-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1052422-1
Coax Connectors 1052422-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Dimensions Product Length : 9.53 MM  [.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 4 Packaging Features Packaging Method : Carton Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated

Dimensions


  • Product Length : 9.53 MM  [.375 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency Range (GHZ) : 18

Other


  • Dielectric Material : TFE Fluorocarbon
  • Number of Panel Mounting Holes : 4

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
SMA Connector - 1052422-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
1052422-1
SMA Connector 1052422-1
,SMA FM JACK RECPT

,SMA FM JACK RECPT

Buy Now
Swedesboro, NJ, United States
SMA Connector
1052422-1
SMA Connector 1052422-1
SMA

SMA

Buy Now
Coaxial Connector (RF) Assemblies - 1052422-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1052422-1-ND
Coaxial Connector (RF) Assemblies 1052422-1-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 1052422-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1052422-1
RF Coaxial Panel Mount Connector 1052422-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
CONN SMA RCPT STR 50 OHM SOLDER - 792-1052422-1 - Utmel Electronic Limited
Hong Kong, China
CONN SMA RCPT STR 50 OHM SOLDER
792-1052422-1
CONN SMA RCPT STR 50 OHM SOLDER 792-1052422-1
CONN SMA RCPT STR 50 OHM SOLDER

CONN SMA RCPT STR 50 OHM SOLDER

Supplier's Site
Rf Conn, Sma Jack, 50 Ohm, Flange; Connector Type Amp - Te Connectivity - 20M0679 - Newark, An Avnet Company
Chicago, IL, United States
Rf Conn, Sma Jack, 50 Ohm, Flange; Connector Type Amp - Te Connectivity
20M0679
Rf Conn, Sma Jack, 50 Ohm, Flange; Connector Type Amp - Te Connectivity 20M0679
RF CONN, SMA JACK, 50 OHM, FLANGE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

RF CONN, SMA JACK, 50 OHM, FLANGE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Richardson RFPD Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1052422-1 1052422-1 1052422-1-ND 1052422-1 792-1052422-1 20M0679
Product Name Coax Connectors SMA Connector Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector CONN SMA RCPT STR 50 OHM SOLDER Rf Conn, Sma Jack, 50 Ohm, Flange; Connector Type Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Termination Solder Solder
Mounting Panel Mount Panel Mount Flanges, Panel
Coupling Threaded
Unlock Full Specs
to access all available technical data