TE Connectivity RF Connectors 1052543-1

Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 9.53 MM  [.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Carton Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 9.53 MM  [.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Carton Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1052543-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1052543-1
RF Connectors 1052543-1
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 9.53 MM  [.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Carton Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 9.53 MM  [.375 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Dielectric Material : TFE Fluorocarbon
  • Number of Panel Mounting Holes : 2

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
RF Coaxial Panel Mount Connector - 1052543-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1052543-1
RF Coaxial Panel Mount Connector 1052543-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A111735-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A111735-ND
Coaxial Connector (RF) Assemblies A111735-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1052543-1 1052543-1 A111735-ND
Product Name RF Connectors RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies
Gender Female / Jack Female / Jack
Mounting Panel Mount Panel Mount
Frequency 18.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050547-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
8 suppliers
RF Connectors - 1059440-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
RF Connectors - 1053221-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Connector (RF) Adapters - 1059169-1-ND - DigiKey
Specs
Connector Type TNC
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
3 suppliers