HD BNC Str, Jack PCB Through Hole, 3 LEGS
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
HD-BNC Straight PCB Jack 75 Ohm
BNC, HD Connector Receptacle, Female Socket 75Ohm Through Hole Solder
RF Connectors / Coaxial Connectors HD-BNC Edge Launch Jack .062 Board
RF / Coaxial Connector, HD BNC Coaxial, Straight Jack, Solder, 75 ohm, Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 034-1021 | 034-1021 | ARF1913-ND | 034-1021 | 034-1021 | 58T2404 |
| Product Name | HD BNC Str, Jack PCB Through Hole, 3 LEGS | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | HD-BNC Connector | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Hd Bnc Coaxial, Straight Jack, Solder, 75 Ohm, Beryllium Copper Rohs Compliant Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | Straight | ||
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | BNC | BNC |