Amphenol Corporation UHF RF Connector 083-8SP-RFX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHF RF Connector - 083-8SP-RFX - Amphenol RF
Danbury, CT, USA
UHF RF Connector
083-8SP-RFX
UHF RF Connector 083-8SP-RFX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX) - 083-8SP-RFX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX)
083-8SP-RFX
Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX) 083-8SP-RFX
UHF RG8 PLUG

UHF RG8 PLUG

Buy Now
Swedesboro, NJ, United States
UHF Connector
083-8SP-RFX
UHF Connector 083-8SP-RFX
UHF Straight Cable Plug Non-Constant Ohm

UHF Straight Cable Plug Non-Constant Ohm

Buy Now
RF Coaxial Cable Mount Connector - 083-8SP-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
083-8SP-RFX
RF Coaxial Cable Mount Connector 083-8SP-RFX
UHF Straight Crimp Plug for RG-8

UHF Straight Crimp Plug for RG-8

Supplier's Site
Coaxial Connector (RF) Assemblies - ARFX2046-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX2046-ND
Coaxial Connector (RF) Assemblies ARFX2046-ND
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

Buy Now Datasheet
Coaxial Connectors - 1440882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440882
Coaxial Connectors 1440882
Amphenol RF 083-8SP-RFX

Amphenol RF 083-8SP-RFX

Supplier's Site
RF Connectors / Coaxial Connectors - 083-8SP-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
083-8SP-RFX
RF Connectors / Coaxial Connectors 083-8SP-RFX
RF Connectors / Coaxial Connectors UHF STRT CRIMP PLUG FOR RG-8

RF Connectors / Coaxial Connectors UHF STRT CRIMP PLUG FOR RG-8

Buy Now Datasheet
Rf/coaxial, Uhf Plug, Straight, Crimp/solder; Connector Type Amphenol Rf - 19C5196 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Uhf Plug, Straight, Crimp/solder; Connector Type Amphenol Rf
19C5196
Rf/coaxial, Uhf Plug, Straight, Crimp/solder; Connector Type Amphenol Rf 19C5196
RF/COAXIAL, UHF PLUG, STRAIGHT, CRIMP/SOLDER; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG8, RG8A, RG213, RG393; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, UHF PLUG, STRAIGHT, CRIMP/SOLDER; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG8, RG8A, RG213, RG393; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol RF Heilind Electronics, Inc. Powell Electronics, Inc. Richardson RFPD DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 083-8SP-RFX 083-8SP-RFX 083-8SP-RFX 083-8SP-RFX ARFX2046-ND 1440882 083-8SP-RFX 19C5196
Product Name UHF RF Connector Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX) UHF Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Coaxial Connectors RF Connectors / Coaxial Connectors Rf/coaxial, Uhf Plug, Straight, Crimp/solder; Connector Type Amphenol Rf
Connector Type UHF UHF UHF
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Straight Straight; Straight Plug
Termination Solder Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) R/A PCB Mount Connector - ET-TFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coax Connectors - 1-1337525-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers