Radiall RF Coaxial Cable Mount Connector 1005-7541-010

Description
SMC Right Angle Female Cable Connectors
Request a Quote Datasheet
Description
SMC Right Angle Female Cable Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 1005-7541-010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1005-7541-010
RF Coaxial Cable Mount Connector 1005-7541-010
SMC Right Angle Female Cable Connectors

SMC Right Angle Female Cable Connectors

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
1005-7541-010
RF & Microwave 1005-7541-010
RF Component

RF Component

Buy Now
Coaxial Connector (RF) Assemblies - 2201-1005-7541-010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-1005-7541-010-ND
Coaxial Connector (RF) Assemblies 2201-1005-7541-010-ND
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1005-7541-010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1005-7541-010
RF Connectors / Coaxial Connectors 1005-7541-010
RF Connectors / Coaxial Connectors SMC F RA NA SDCL.085

RF Connectors / Coaxial Connectors SMC F RA NA SDCL.085

Buy Now Datasheet
Rf Smc Connector, Female, Cable Mount, Clamp Solder Terminal, Plug Radiall - 24AK1109 - Newark, An Avnet Company
Chicago, IL, United States
Rf Smc Connector, Female, Cable Mount, Clamp Solder Terminal, Plug Radiall
24AK1109
Rf Smc Connector, Female, Cable Mount, Clamp Solder Terminal, Plug Radiall 24AK1109
RF SMC CONNECTOR, FEMALE, CABLE MOUNT, CLAMP SOLDER TERMINAL, PLUG

RF SMC CONNECTOR, FEMALE, CABLE MOUNT, CLAMP SOLDER TERMINAL, PLUG

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1005-7541-010 1005-7541-010 2201-1005-7541-010-ND 1005-7541-010 24AK1109
Product Name RF Coaxial Cable Mount Connector RF & Microwave Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Smc Connector, Female, Cable Mount, Clamp Solder Terminal, Plug Radiall
Gender Female / Jack Male / Plug
Geometry Right Angle Right Angle Right Angle
Termination Solder/Clamp
Connector Type SMC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1059563-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Coupling Push-On
View Details
4 suppliers
BNC (F) B/H Connector for RG316 with Sky Window - ET-BFS-BH-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Coaxial Adapters - 735616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NCN-MRG-Z600-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details