Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
BNC, HD Connector Jack, Female Socket 75Ohm Through Hole Solder
RF Connectors / Coaxial Connectors HD-BNC STRT PCB JCK SFC MNT 12G OPT
RF COAXIAL, HD BNC JACK, 75 OHM, PCB; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF COAX CONN, HD BNC, JACK, THT; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 034-1126-12G | ARF3199-ND | 034-1126-12G | 034-1126-12G | 71AC1104 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | BNC Connector | RF Connectors / Coaxial Connectors | Rf Coaxial, Hd Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | BNC; Jack, Female Socket | BNC | |||
| Mounting | Through Hole | PCB Mount |