Amphenol Corporation RF Coaxial Board Mount Connector 034-1028-12G

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 034-1028-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
034-1028-12G
RF Coaxial Board Mount Connector 034-1028-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connectors - 2530061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530061
Coaxial Connectors 2530061
Amphenol RF 034-1028-12G RF Connector

Amphenol RF 034-1028-12G RF Connector

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF3112-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3112-ND
Coaxial Connector (RF) Assemblies ARF3112-ND
BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder

BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder

Buy Now Datasheet
BNC Connector - 034-1028-12G - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
034-1028-12G
BNC Connector 034-1028-12G
HD-BNC Straight Jack PCB 75 Ohm

HD-BNC Straight Jack PCB 75 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
034-1028-12G
Connectors 034-1028-12G
RF Connector

RF Connector

Buy Now
Rf Coaxial, Bnc, Jack, 75 Ohm, Panel; Connector Type Amphenol Rf - 56AC3167 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc, Jack, 75 Ohm, Panel; Connector Type Amphenol Rf
56AC3167
Rf Coaxial, Bnc, Jack, 75 Ohm, Panel; Connector Type Amphenol Rf 56AC3167
RF COAXIAL, BNC, JACK, 75 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, BNC, JACK, 75 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 034-1028-12G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1028-12G
RF Connectors / Coaxial Connectors 034-1028-12G
RF Connectors / Coaxial Connectors Straight PCB Jack, Bulkhead, 75 Ohm

RF Connectors / Coaxial Connectors Straight PCB Jack, Bulkhead, 75 Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 034-1028-12G 2530061 ARF3112-ND 034-1028-12G 56AC3167 034-1028-12G
Product Name RF Coaxial Board Mount Connector Coaxial Connectors Coaxial Connector (RF) Assemblies BNC Connector Rf Coaxial, Bnc, Jack, 75 Ohm, Panel; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Bulkhead Jack Straight
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data