Amphenol RF RF Coaxial Cable Mount Connector 031-8110-1

Description
TNC Straight Clamp Plug for RG-174 RG-187 RG-188 RG-179/A 50 Ohm
Request a Quote Datasheet
Description
TNC Straight Clamp Plug for RG-174 RG-187 RG-188 RG-179/A 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 031-8110-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-8110-1
RF Coaxial Cable Mount Connector 031-8110-1
TNC Straight Clamp Plug for RG-174 RG-187 RG-188 RG-179/A 50 Ohm

TNC Straight Clamp Plug for RG-174 RG-187 RG-188 RG-179/A 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-8110-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-8110-1
RF Connectors / Coaxial Connectors 031-8110-1
RF Connectors / Coaxial Connectors TNC CONNECTOR ASSY

RF Connectors / Coaxial Connectors TNC CONNECTOR ASSY

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 031-8110-1 031-8110-1
Product Name RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1061027-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 6.000 GHz
View Details
4 suppliers
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Cable Connectors - NCP-MB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details