The SMC series consists of subminiature screw-on RF connectors with a frequency range of DC to 10 GHz and a characteristic impedance of 50 Ω. Connectors are designed for use with flexible and semi-rigid cables, featuring brass bodies with beryllium copper contacts and Teflon TFE insulators. All variants have gold-plated center contacts, a mating torque of 35-50 inch-ounces, and durability of 500 mating cycles. The series meets MIL-PRF-39012 specifications for environmental performance, including operation from -65°C to +165°C and resistance to salt fog corrosion. Insertion loss is 0.50 dB maximum at 1.5 GHz for right angle connectors, with VSWR defined by cable type and frequency. The part number 1002-7551-019 is not explicitly listed, but the base part number 1002-7551-0XX is documented as a right angle straight plug for flexible and semi-rigid cable, indicating this part is a member of the series with matching specifications.
SMC Straight Female Cable Connectors
| Richardson RFPD | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 1002-7551-019 |
| Product Name | RF Coaxial Cable Mount Connector |
| Gender | Female / Jack |