Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors HD-BNC Strgt Crmp - Canare L-3.3CUHD
RF COAXIAL, HD BNC PLUG, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Canare L-3.3CUHD; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 034-1128-12G | ARF3304-ND | 034-1128-12G | 80AC9051 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC |