TE Connectivity Coax Connectors 1059657-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features RF Connector Style : Jack RF Interface : OSP/BMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features RF Connector Style : Jack RF Interface : OSP/BMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1059657-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1059657-1
Coax Connectors 1059657-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features RF Connector Style : Jack RF Interface : OSP/BMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Threads
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package

Product Type Features


  • RF Connector Style : Jack
  • RF Interface : OSP/BMA
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
RF Coaxial Panel Mount Connector - 1059657-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1059657-1
RF Coaxial Panel Mount Connector 1059657-1
Blind Mate RF Connectors

Blind Mate RF Connectors

Supplier's Site Datasheet
4558 5009 02,osp Panel Jack Amp - Te Connectivity - 75AC4824 - Newark, An Avnet Company
Chicago, IL, United States
4558 5009 02,osp Panel Jack Amp - Te Connectivity
75AC4824
4558 5009 02,osp Panel Jack Amp - Te Connectivity 75AC4824
4558 5009 02,OSP PANEL JACK

4558 5009 02,OSP PANEL JACK

Supplier's Site
4558 5009 02,osp Panel Jack Rohs Compliant Amp - Te Connectivity - 10H7305 - Newark, An Avnet Company
Chicago, IL, United States
4558 5009 02,osp Panel Jack Rohs Compliant Amp - Te Connectivity
10H7305
4558 5009 02,osp Panel Jack Rohs Compliant Amp - Te Connectivity 10H7305
4558 5009 02,OSP PANEL JACK ROHS COMPLIANT: YES

4558 5009 02,OSP PANEL JACK ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 1059657-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1059657-1
RF Connectors / Coaxial Connectors 1059657-1
RF Connectors / Coaxial Connectors 4558 5009 02,OSP PANEL JACK

RF Connectors / Coaxial Connectors 4558 5009 02,OSP PANEL JACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1059657-1 1059657-1 75AC4824 1059657-1
Product Name Coax Connectors RF Coaxial Panel Mount Connector 4558 5009 02,osp Panel Jack Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount
Coupling Push-On
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 031-0034-0001 - VAST STOCK CO., LIMITED
Specs
Gender Female / Jack
Geometry Straight
Frequency ? to 2.000 GHz
View Details
2 suppliers
RF Connectors - 1050757-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Coax Connectors - 1045581-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Pot
Mounting Panel Mount
View Details
3 suppliers
RF Connectors - 1059084-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
3 suppliers