Amphenol Corporation 2.2GHz 50Ohm Electronic Connector 081-115N-1000

Description
Conn Mini-UHF 0Hz to 2.2GHz 50Ohm Crimp ST Cable Mount PL Gold Product overview: 081-115N-1000 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.2GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-081-115N-1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Mini-UHF 0Hz to 2.2GHz 50Ohm Crimp ST Cable Mount PL Gold Product overview: 081-115N-1000 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.2GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-081-115N-1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2GHz 50Ohm Electronic Connector
437-081-115N-1000
2.2GHz 50Ohm Electronic Connector 437-081-115N-1000
Conn Mini-UHF 0Hz to 2.2GHz 50Ohm Crimp ST Cable Mount PL Gold Product overview: 081-115N-1000 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.2GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-081-115N-1000 can be used for catalog matching and distributor lookup.

Conn Mini-UHF 0Hz to 2.2GHz 50Ohm Crimp ST Cable Mount PL Gold Product overview: 081-115N-1000 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.2GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-081-115N-1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 081-115N-1000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
081-115N-1000
RF Coaxial Cable Mount Connector 081-115N-1000
Mini-UHF Straight Crimp Plug for RG-58 50 Ohm

Mini-UHF Straight Crimp Plug for RG-58 50 Ohm

Supplier's Site
Coaxial Connectors (RF) - 081-115N-1000 - 1167981-081-115N-1000 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 081-115N-1000
1167981-081-115N-1000
Coaxial Connectors (RF) - 081-115N-1000 1167981-081-115N-1000
Manufacturer: Amphenol-RF Division Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167981-081-115N-100 0 Packaging: Bulk Connector Type: Coaxial, Crimp, Male Pin, Plug Termination: Crimp Fastening Type: Threaded Contact Material: Brass Voltage Rating: 335 V Gender: Male Length: 114.3 mm Orientation: Straight Contact Plating: Gold Housing Color: Silver Impedance: 50 Ω Body Material: Brass Body Plating: Nickel Frequency: 2.5 Hz Polarity: Standard Dielectric Material: PTFE Height: 6.35 mm Weight: 28.349523 g Plating: Nickel Width: 82.55 mm Categories: Coaxial Connectors(RF) Max Frequency: 2.5 GHz Alternative Parts (Cross-Reference): 081-115N 1000; 81-115N-1000; 81115N1000; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Cable, Free Hanging RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Operating Temperature: 85 °C

Manufacturer: Amphenol-RF Division
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167981-081-115N-1000
Packaging: Bulk
Connector Type: Coaxial, Crimp, Male Pin, Plug
Termination: Crimp
Fastening Type: Threaded
Contact Material: Brass
Voltage Rating: 335 V
Gender: Male
Length: 114.3 mm
Orientation: Straight
Contact Plating: Gold
Housing Color: Silver
Impedance: 50 Ω
Body Material: Brass
Body Plating: Nickel
Frequency: 2.5 Hz
Polarity: Standard
Dielectric Material: PTFE
Height: 6.35 mm
Weight: 28.349523 g
Plating: Nickel
Width: 82.55 mm
Categories: Coaxial Connectors(RF)
Max Frequency: 2.5 GHz
Alternative Parts (Cross-Reference): 081-115N 1000; 81-115N-1000; 81115N1000;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Cable, Free Hanging
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Operating Temperature: 85 °C

Buy Now
RF Connectors / Coaxial Connectors - 081-115N-1000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
081-115N-1000
RF Connectors / Coaxial Connectors 081-115N-1000
RF Connectors / Coaxial Connectors MINI UHF S CRIMP PLG FOR RG-58, 50 OHM

RF Connectors / Coaxial Connectors MINI UHF S CRIMP PLG FOR RG-58, 50 OHM

Buy Now Datasheet
Rf/coaxial Mini Uhf Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf - 93F7597 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Mini Uhf Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf
93F7597
Rf/coaxial Mini Uhf Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf 93F7597
RF/COAXIAL MINI UHF PLUG STR 50 OHM CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:-RoHS Compliant: Yes

RF/COAXIAL MINI UHF PLUG STR 50 OHM CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 437-081-115N-1000 081-115N-1000 1167981-081-115N-1000 081-115N-1000 93F7597
Product Name 2.2GHz 50Ohm Electronic Connector RF Coaxial Cable Mount Connector Coaxial Connectors (RF) - 081-115N-1000 RF Connectors / Coaxial Connectors Rf/coaxial Mini Uhf Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug
Termination Crimp Crimp Crimp
Mounting Cable, Free Hanging
Unlock Full Specs
to access all available technical data