TE Connectivity RF Connectors 1059057-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold over Copper RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 5.49 MM  [.216 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold over Nickel Dielectric Material : PTFE Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG-196 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : O-Ring RF Connector Style : Plug RF Interface : OSMM Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold over Copper RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 5.49 MM  [.216 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold over Nickel Dielectric Material : PTFE Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG-196 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : O-Ring RF Connector Style : Plug RF Interface : OSMM Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1059057-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1059057-1
RF Connectors 1059057-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold over Copper RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 5.49 MM  [.216 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold over Nickel Dielectric Material : PTFE Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG-196 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : O-Ring RF Connector Style : Plug RF Interface : OSMM Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Gold over Copper
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 5.49 MM  [.216 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Additional Features : Shrink Tubing
  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Material : Gold over Nickel
  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG-196
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : O-Ring
  • RF Connector Style : Plug
  • RF Interface : OSMM

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 1059057-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1059057-1
RF Coaxial Cable Mount Connector 1059057-1
OSMM RF Connectors

OSMM RF Connectors

Supplier's Site
RF Connectors / Coaxial Connectors - 1059057-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1059057-1
RF Connectors / Coaxial Connectors 1059057-1
RF Connectors / Coaxial Connectors 4031 7196 00,OSSM CABLE PLUG

RF Connectors / Coaxial Connectors 4031 7196 00,OSSM CABLE PLUG

Buy Now Datasheet
4031 7196 00,ossm Cable Plug Rohs Compliant Amp - Te Connectivity - 10H7272 - Newark, An Avnet Company
Chicago, IL, United States
4031 7196 00,ossm Cable Plug Rohs Compliant Amp - Te Connectivity
10H7272
4031 7196 00,ossm Cable Plug Rohs Compliant Amp - Te Connectivity 10H7272
4031 7196 00,OSSM CABLE PLUG ROHS COMPLIANT: YES

4031 7196 00,OSSM CABLE PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1059057-1 1059057-1 1059057-1 10H7272
Product Name RF Connectors RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors 4031 7196 00,ossm Cable Plug Rohs Compliant Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data