Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N-Type Straight Crimp Jack for RG-58 RG-141 RG-142 Bulkhead 50 Ohm
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
RF Connectors / Coaxial Connectors BLHD JCK RG58 LMR195 7806A
| Amphenol RF | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 082-5378 | 082-5378 | ARF1950-ND | 082-5378 |
| Product Name | Type N RF Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | Type N | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight | |
| Mounting | Bulkhead | Panel Mount | Bulkhead - Rear Mount |