Amphenol Corporation HD-BNC STR PLUG BELDEN 735A CABLE 034-1055

Description
HD-BNC STR PLUG BELDEN 735A CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
HD-BNC STR PLUG BELDEN 735A CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD-BNC STR PLUG BELDEN 735A CABLE - 034-1055 - Amphenol RF
Danbury, CT, USA
HD-BNC STR PLUG BELDEN 735A CABLE
034-1055
HD-BNC STR PLUG BELDEN 735A CABLE 034-1055
HD-BNC STR PLUG BELDEN 735A CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

HD-BNC STR PLUG BELDEN 735A CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF2872-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2872-ND
Coaxial Connector (RF) Assemblies ARF2872-ND
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 034-1055 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-1055
RF Coaxial Cable Mount Connector 034-1055
HD-BNC Straight Crimp Plug for 735A Cable 75 Ohm

HD-BNC Straight Crimp Plug for 735A Cable 75 Ohm

Supplier's Site
Hd-Bnc Straight Crimp Plug At&t 735 At&t 735A Belden 735A1 75 Ohm / Individual Bag Amphenol Rf - 53W7142 - Newark, An Avnet Company
Chicago, IL, United States
Hd-Bnc Straight Crimp Plug At&t 735 At&t 735A Belden 735A1 75 Ohm / Individual Bag Amphenol Rf
53W7142
Hd-Bnc Straight Crimp Plug At&t 735 At&t 735A Belden 735A1 75 Ohm / Individual Bag Amphenol Rf 53W7142
HD-BNC Straight Crimp Plug AT&T 735 AT&T 735A Belden 735A1 75 Ohm / Individual Bag

HD-BNC Straight Crimp Plug AT&T 735 AT&T 735A Belden 735A1 75 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 034-1055 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1055
RF Connectors / Coaxial Connectors 034-1055
RF Connectors / Coaxial Connectors HD-BNC(M)STR BELDEN 735A CABLE

RF Connectors / Coaxial Connectors HD-BNC(M)STR BELDEN 735A CABLE

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 034-1055 ARF2872-ND 034-1055 53W7142 034-1055
Product Name HD-BNC STR PLUG BELDEN 735A CABLE Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Hd-Bnc Straight Crimp Plug At&t 735 At&t 735A Belden 735A1 75 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight
Frequency 0.000 to 6.000 GHz ? to 6.000 GHz
Unlock Full Specs
to access all available technical data