Amphenol Corporation Type N RF Connector 082-6557

Description
N (M) R/A IP-67 LMR-240-UF CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
N (M) R/A IP-67 LMR-240-UF CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type N RF Connector - 082-6557 - Amphenol RF
Danbury, CT, USA
Type N RF Connector
082-6557
Type N RF Connector 082-6557
N (M) R/A IP-67 LMR-240-UF CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

N (M) R/A IP-67 LMR-240-UF CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 082-6557-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
082-6557-ND
Coaxial Connector (RF) Assemblies 082-6557-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 082-6557 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-6557
RF Coaxial Cable Mount Connector 082-6557
N-Type Right Angle Crimp Plug for LMR-240 IP-67 ARC 50 Ohm

N-Type Right Angle Crimp Plug for LMR-240 IP-67 ARC 50 Ohm

Supplier's Site
N-Type Right Angle Crimp Plug Rg-8X Times Lmr-240 Optimized 50 Ohm Ip67 Arc / Individual Bag Amphenol Rf - 52X5307 - Newark, An Avnet Company
Chicago, IL, United States
N-Type Right Angle Crimp Plug Rg-8X Times Lmr-240 Optimized 50 Ohm Ip67 Arc / Individual Bag Amphenol Rf
52X5307
N-Type Right Angle Crimp Plug Rg-8X Times Lmr-240 Optimized 50 Ohm Ip67 Arc / Individual Bag Amphenol Rf 52X5307
N-Type Right Angle Crimp Plug RG-8X Times LMR-240 Optimized 50 Ohm IP67 ARC / Individual Bag

N-Type Right Angle Crimp Plug RG-8X Times LMR-240 Optimized 50 Ohm IP67 ARC / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 082-6557 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-6557
RF Connectors / Coaxial Connectors 082-6557
RF Connectors / Coaxial Connectors ARC N Right Angle Angle LMR 240

RF Connectors / Coaxial Connectors ARC N Right Angle Angle LMR 240

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 082-6557 082-6557-ND 082-6557 52X5307 082-6557
Product Name Type N RF Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector N-Type Right Angle Crimp Plug Rg-8X Times Lmr-240 Optimized 50 Ohm Ip67 Arc / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type Type N Type N
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM F Connector, F Straight Plug - 110677 - PIC Wire & Cable
Specs
Connector Type Type F
Gender Male / Plug
Geometry Straight
View Details
Multi-Channel Connectors - NC-2-MB-01 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
RF Connectors - 1046494-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 2.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2826934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details