Amphenol RF RF Coaxial Cable Mount Connector 082-6313

Description
N-Type Straight Crimp Jack for RG-58 50 Ohm
Request a Quote Datasheet
Description
N-Type Straight Crimp Jack for RG-58 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 082-6313 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-6313
RF Coaxial Cable Mount Connector 082-6313
N-Type Straight Crimp Jack for RG-58 50 Ohm

N-Type Straight Crimp Jack for RG-58 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 082-6313 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-6313
RF Connectors / Coaxial Connectors 082-6313
RF Connectors / Coaxial Connectors ST PLUG CRIMP RG-59 62 140 210

RF Connectors / Coaxial Connectors ST PLUG CRIMP RG-59 62 140 210

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 082-6313 082-6313
Product Name RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MRG-141-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coax Connectors - 1046234-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2469406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 18.000 GHz
View Details