N (M) STR IP-67 LMR-240-UF CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N-Type Straight Crimp Plug for LMR-240 IP-67 ARC 50 Ohm
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors ARC N Straight Plug LMR 240
N-Type Straight Crimp Plug RG-8X Times LMR-240 Optimized 50 Ohm IP67 ARC / Individual Bag
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 082-6556 | 082-6556 | 082-6556 | 082-6556-ND | 082-6556 | 52X5306 |
| Product Name | Type N RF Connector | Connectors | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | N-Type Straight Crimp Plug Rg-8X Times Lmr-240 Optimized 50 Ohm Ip67 Arc / Individual Bag Amphenol Rf |
| Connector Type | Type N | Type N | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight |